Desco Equipment Co., Inc. Anti-Static Esd Shielding Bag; Bag Type Desco 13205

Description
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:5" RoHS Compliant: NA
Datasheet
Description
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static Esd Shielding Bag; Bag Type Desco - 43K2556 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Static Esd Shielding Bag; Bag Type Desco
43K2556
Anti-Static Esd Shielding Bag; Bag Type Desco 43K2556
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:5" RoHS Compliant: NA

ANTI-STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2556
Product Name Anti-Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details