Desco Equipment Co., Inc. Anti Static Esd Shielding Bag; Bag Type Desco 13135

Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:18"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:24" RoHS Compliant: Yes
Datasheet
Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:18"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:24" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Esd Shielding Bag; Bag Type Desco - 43K2554 - Newark, An Avnet Company
Chicago, IL, United States
Anti Static Esd Shielding Bag; Bag Type Desco
43K2554
Anti Static Esd Shielding Bag; Bag Type Desco 43K2554
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:18"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:24" RoHS Compliant: Yes

ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:18"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:24" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2554
Product Name Anti Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details