Desco Equipment Co., Inc. Anti Static Esd Shielding Bag; Bag Type Desco 13110

Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:16" RoHS Compliant: Yes
Datasheet
Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:16" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Esd Shielding Bag; Bag Type Desco - 43K2550 - Newark, An Avnet Company
Chicago, IL, United States
Anti Static Esd Shielding Bag; Bag Type Desco
43K2550
Anti Static Esd Shielding Bag; Bag Type Desco 43K2550
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:16" RoHS Compliant: Yes

ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2550
Product Name Anti Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 1908443 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details