Desco Equipment Co., Inc. Anti Static Esd Shielding Bag; Bag Type Desco 13035

Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:8" RoHS Compliant: Yes
Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:8" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Anti Static ESD Shielding Bag, part number 43K2542, features a metal-out construction designed to provide effective electrostatic discharge (ESD) protection for sensitive electronic components. It has a nominal thickness of 3.0 mil (0.07 mm) and is constructed with a high-performance static dissipative coating, ensuring low charge generation and effective shielding. The bag meets the requirements of ANSI/ESD S541 and ANSI/ESD S20.20 for ESD protective packaging, with outer surface resistance ranging from 1 x 10^4 to < 1 x 10^8 ohms and inner surface resistance from 1 x 10^4 to < 1 x 10^11 ohms. It is designed to withstand puncture forces greater than 10 lbs and has a heat seal strength exceeding 10 lbs/in. at 375°F. This product is RoHS compliant and features a soft fold bottom with side weld seals for secure closure. It is packaged 100 per package in an oversized shielding bag, making it suitable for transporting sensitive products outside of an Electrostatic Protected Area (EPA).

Datasheet Summary
Powered by GS/AI

The Anti Static ESD Shielding Bag, part number 43K2542, features a metal-out construction designed to provide effective electrostatic discharge (ESD) protection for sensitive electronic components. It has a nominal thickness of 3.0 mil (0.07 mm) and is constructed with a high-performance static dissipative coating, ensuring low charge generation and effective shielding. The bag meets the requirements of ANSI/ESD S541 and ANSI/ESD S20.20 for ESD protective packaging, with outer surface resistance ranging from 1 x 10^4 to < 1 x 10^8 ohms and inner surface resistance from 1 x 10^4 to < 1 x 10^11 ohms. It is designed to withstand puncture forces greater than 10 lbs and has a heat seal strength exceeding 10 lbs/in. at 375°F. This product is RoHS compliant and features a soft fold bottom with side weld seals for secure closure. It is packaged 100 per package in an oversized shielding bag, making it suitable for transporting sensitive products outside of an Electrostatic Protected Area (EPA).

Suppliers

Company
Product
Description
Supplier Links
Anti Static Esd Shielding Bag; Bag Type Desco - 43K2542 - Newark, An Avnet Company
Chicago, IL, United States
Anti Static Esd Shielding Bag; Bag Type Desco
43K2542
Anti Static Esd Shielding Bag; Bag Type Desco 43K2542
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:8" RoHS Compliant: Yes

ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2542
Product Name Anti Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details