Desco Equipment Co., Inc. Static Shielding Bag, Resealable, 4x6; Bag Type Desco 12928

Description
STATIC SHIELDING BAG, RESEALABLE, 4"X6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes
Description
STATIC SHIELDING BAG, RESEALABLE, 4"X6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Static Shielding Bag, Resealable, 4x6 from Desco is designed to protect sensitive electronic components from electrostatic discharge (ESD). It features a three-layer construction consisting of a static dissipative outer polyester layer, an aluminum shielding layer, and a static dissipative inner polyethylene layer. The bag meets the requirements of MIL-PRF-81705E, Type III, Class 2, and MIL-DTL-117H, Type II, Class H, Style 2. Electrical properties include an outer surface resistance of less than 1 x 10^12 ohms/sq and an inner surface resistance ranging from 1 x 10^5 to less than 1 x 10^12 ohms/sq. The bag provides discharge shielding of less than or equal to 10 nJ and EMI attenuation of at least 10 dB. It also ensures static decay within 2 seconds. Physical characteristics include a film thickness of 2.8 mils, tensile strength of 4600 PSI, and puncture resistance of 12 lbs. The bag is free of silicones and heavy metals, complying with RoHS and REACH standards. It is suitable for use in environments where ESD protection is critical.

Datasheet Summary
Powered by GS/AI

The Static Shielding Bag, Resealable, 4x6 from Desco is designed to protect sensitive electronic components from electrostatic discharge (ESD). It features a three-layer construction consisting of a static dissipative outer polyester layer, an aluminum shielding layer, and a static dissipative inner polyethylene layer. The bag meets the requirements of MIL-PRF-81705E, Type III, Class 2, and MIL-DTL-117H, Type II, Class H, Style 2. Electrical properties include an outer surface resistance of less than 1 x 10^12 ohms/sq and an inner surface resistance ranging from 1 x 10^5 to less than 1 x 10^12 ohms/sq. The bag provides discharge shielding of less than or equal to 10 nJ and EMI attenuation of at least 10 dB. It also ensures static decay within 2 seconds. Physical characteristics include a film thickness of 2.8 mils, tensile strength of 4600 PSI, and puncture resistance of 12 lbs. The bag is free of silicones and heavy metals, complying with RoHS and REACH standards. It is suitable for use in environments where ESD protection is critical.

Suppliers

Company
Product
Description
Supplier Links
Static Shielding Bag, Resealable, 4x6; Bag Type Desco - 13AC7478 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Resealable, 4x6; Bag Type Desco
13AC7478
Static Shielding Bag, Resealable, 4x6; Bag Type Desco 13AC7478
STATIC SHIELDING BAG, RESEALABLE, 4"X6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes

STATIC SHIELDING BAG, RESEALABLE, 4"X6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 13AC7478
Product Name Static Shielding Bag, Resealable, 4x6; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908432 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 7.87 inch (200 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details