Desco Equipment Co., Inc. Static Shielding Bag, Heat Seal, 8x12; Bag Type Desco 12916

Description
STATIC SHIELDING BAG, HEAT SEAL, 8"X12"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
STATIC SHIELDING BAG, HEAT SEAL, 8"X12"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Shielding Bag, Heat Seal, 8x12; Bag Type Desco - 13AC7466 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 8x12; Bag Type Desco
13AC7466
Static Shielding Bag, Heat Seal, 8x12; Bag Type Desco 13AC7466
STATIC SHIELDING BAG, HEAT SEAL, 8"X12"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 8"X12"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 13AC7466
Product Name Static Shielding Bag, Heat Seal, 8x12; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details