The AST-210 is a stainless steel ventilator measuring 210 mm in length and 58 mm in width, with a thickness of 4 mm, designed for ventilation applications. It features four 1.5 mm (1/16") holes and is supplied with tacks. The part is constructed from 304 stainless steel with a satin finish and weighs 28 grams. It is packaged in boxes of 20 units per carton.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | AST-210 |
| Product Name | STAINLESS STEEL VENTILATOR - AST-210 |