Demag Cranes & Components KB Conical Rotor Brake Motors KBF 140 A 2

Description
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary
Datasheet
Description
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KB Conical Rotor Brake Motors - KBF 140 A 2 - Demag Cranes & Components
Cleveland, OH, USA
KB Conical Rotor Brake Motors
KBF 140 A 2
KB Conical Rotor Brake Motors KBF 140 A 2
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary

The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized.

Applications

The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake.

Benefits

  • Extremely high allowable starts/stops per hour
  • High braking energy
  • Unaffected by temporary overload
  • Long brake lining service life, since the heat generated by the brake is immediately dissipated
  • Short overall length, since the brake disc simultaneously forms the motor fan
  • No separate control or additional switching elements required, since the brake is automatically applied and released
  • No additional motor temperature rise, since a brake coil is not necessary
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category AC Motors
Product Number KBF 140 A 2
Product Name KB Conical Rotor Brake Motors
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Reversible
Output Power 9.1 HP
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix VP Low Inertia Servo Motor - VPL-A0752E-PJ12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details
SD12 Series 24V 75W - 122475S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1005 HP
Continuous Torque 2.6 In-lbs (2.96 kg-cm)
View Details
Metric 42R-5N Series AC Right Angle Gearmotor - 1678 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1333 HP
View Details
Universal Motor - YHD-9525 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.56 amps
Shaft Speed 15000 to 40000 rpm
View Details