Demag Cranes & Components KB Conical Rotor Brake Motors KBF 112 A 8/2

Description
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary
Description
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary
Datasheet
Datasheet Summary
Powered by GS/AI

The KBF 112 A 8/2 is a conical rotor brake motor from Demag Cranes & Components, designed for line-fed travel applications. It offers a motor output of 0.67 HP at a 40% continuous duty factor and a brake torque of 6.6 lb-ft. This motor is engineered for heavy-duty brake operation, allowing for extremely high start-stop frequencies and resistance to temporary overloads. The brake is integrated with the motor, ensuring synchronized operation during start-up and shut-off, which enhances reliability and efficiency. The design features a compact overall length, as the brake disc also functions as the motor fan, contributing to effective heat dissipation and prolonging brake lining service life. This motor is suitable for applications requiring robust performance and high operational demands.

Datasheet Summary
Powered by GS/AI

The KBF 112 A 8/2 is a conical rotor brake motor from Demag Cranes & Components, designed for line-fed travel applications. It offers a motor output of 0.67 HP at a 40% continuous duty factor and a brake torque of 6.6 lb-ft. This motor is engineered for heavy-duty brake operation, allowing for extremely high start-stop frequencies and resistance to temporary overloads. The brake is integrated with the motor, ensuring synchronized operation during start-up and shut-off, which enhances reliability and efficiency. The design features a compact overall length, as the brake disc also functions as the motor fan, contributing to effective heat dissipation and prolonging brake lining service life. This motor is suitable for applications requiring robust performance and high operational demands.

Suppliers

Company
Product
Description
Supplier Links
KB Conical Rotor Brake Motors - KBF 112 A 8/2 - Demag Cranes & Components
Cleveland, OH, USA
KB Conical Rotor Brake Motors
KBF 112 A 8/2
KB Conical Rotor Brake Motors KBF 112 A 8/2
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary

The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized.

Applications

The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake.

Benefits

  • Extremely high allowable starts/stops per hour
  • High braking energy
  • Unaffected by temporary overload
  • Long brake lining service life, since the heat generated by the brake is immediately dissipated
  • Short overall length, since the brake disc simultaneously forms the motor fan
  • No separate control or additional switching elements required, since the brake is automatically applied and released
  • No additional motor temperature rise, since a brake coil is not necessary
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category AC Motors
Product Number KBF 112 A 8/2
Product Name KB Conical Rotor Brake Motors
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Multi-speed; Reversible
Output Power 0.6700 to 3.1 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Composite - 41230360S30C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details