Demag Cranes & Components KB Conical Rotor Brake Motors KBA 80 A 4

Description
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary
Description
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary
Datasheet
Datasheet Summary
Powered by GS/AI

The KBA 80 A 4 is a four-pole conical rotor brake motor from Demag, designed for applications requiring reliable and efficient braking action. It has an output of 1.35 HP and a brake torque of 14.5 lb-ft, making it suitable for demanding operational cycles with high allowable starts and stops per hour. The motor features a unique design where the brake is mechanically linked to the rotor, eliminating the need for separate control systems or additional switching elements. This integration allows for synchronized motor start-up and brake release, as well as motor switch-off and brake application.

The KBA 80 A 4 effectively dissipates heat generated during braking through its large-format brake cap, contributing to a longer service life for the brake linings. Its compact design benefits from the brake disc also functioning as a fan, which aids in heat dissipation while reducing overall housing length. This motor is particularly advantageous in applications with short cycle times, providing a robust and reliable solution for various industrial needs.

Datasheet Summary
Powered by GS/AI

The KBA 80 A 4 is a four-pole conical rotor brake motor from Demag, designed for applications requiring reliable and efficient braking action. It has an output of 1.35 HP and a brake torque of 14.5 lb-ft, making it suitable for demanding operational cycles with high allowable starts and stops per hour. The motor features a unique design where the brake is mechanically linked to the rotor, eliminating the need for separate control systems or additional switching elements. This integration allows for synchronized motor start-up and brake release, as well as motor switch-off and brake application.

The KBA 80 A 4 effectively dissipates heat generated during braking through its large-format brake cap, contributing to a longer service life for the brake linings. Its compact design benefits from the brake disc also functioning as a fan, which aids in heat dissipation while reducing overall housing length. This motor is particularly advantageous in applications with short cycle times, providing a robust and reliable solution for various industrial needs.

Suppliers

Company
Product
Description
Supplier Links
KB Conical Rotor Brake Motors - KBA 80 A 4 - Demag Cranes & Components
Cleveland, OH, USA
KB Conical Rotor Brake Motors
KBA 80 A 4
KB Conical Rotor Brake Motors KBA 80 A 4
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary

The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized.

Applications

The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake.

Benefits

  • Extremely high allowable starts/stops per hour
  • High braking energy
  • Unaffected by temporary overload
  • Long brake lining service life, since the heat generated by the brake is immediately dissipated
  • Short overall length, since the brake disc simultaneously forms the motor fan
  • No separate control or additional switching elements required, since the brake is automatically applied and released
  • No additional motor temperature rise, since a brake coil is not necessary
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category AC Motors
Product Number KBA 80 A 4
Product Name KB Conical Rotor Brake Motors
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Reversible
Output Power 1.11 HP
Unlock Full Specs
to access all available technical data

Similar Products

Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motors - 2821600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.01 HP
Shaft Speed 2890 rpm
View Details
 - PU.4535127-7402 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 127V/60Hz
Output Power 0.1474 HP
View Details