Demag Cranes & Components KB Conical Rotor Brake Motors KBA 180 B 6

Description
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary
Datasheet
Description
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KB Conical Rotor Brake Motors - KBA 180 B 6 - Demag Cranes & Components
Cleveland, OH, USA
KB Conical Rotor Brake Motors
KBA 180 B 6
KB Conical Rotor Brake Motors KBA 180 B 6
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary

The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized.

Applications

The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake.

Benefits

  • Extremely high allowable starts/stops per hour
  • High braking energy
  • Unaffected by temporary overload
  • Long brake lining service life, since the heat generated by the brake is immediately dissipated
  • Short overall length, since the brake disc simultaneously forms the motor fan
  • No separate control or additional switching elements required, since the brake is automatically applied and released
  • No additional motor temperature rise, since a brake coil is not necessary
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category AC Motors
Product Number KBA 180 B 6
Product Name KB Conical Rotor Brake Motors
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Reversible
Output Power 22.51 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor - Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 0.1 to 2.5 In-lbs (0.0577 to 2.88 kg-cm)
Units English
View Details
Frameless Torque Motor - QMT-LA 310 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Induction Motor - YHD-12526M12 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Output Power 0.6165 HP
View Details