Demag Cranes & Components DST Series Pushbutton Pendants

Description
Applications DST control pendants are used for controlling materials handling installations with several drive functions in your applications. Benefits The curved housing of the pendant switch permits operators to work in a natural, comfortable posture. Easy, fatigue-free operation thanks to the ergonomical design Awarded "Die gute Industrieform" for industrial design Single-row enclosure with 3, 6, 7 or 9 openings of 22,5 mm diameter, also for special components. Up to 18 openings (in two rows) can be obtained by coupling two DST 6, 7 or 9 pendant switches. Suitable for operation in intrinsically safe circuits in sizes 3, 7 and 9 as DST-Ex units (õ DIN VDE 0165) Wall mounting for DST control units (not for connected pushbutton switch units) Switching distances and forces to DIN 33401, holding force < 8 N For direct-online-contro l, 2-pole switching by simultaneous operation of snap-action contacts 6 switching element variants are available for direct-online and contactor control. Positive opening of the interlocking contacts in the switching elements prevents simultaneous actuation of motions in opposite directions. Enclosure of high-quality thermoplastic which is highly resistant to impacts. Protective insulation to VDE 0100 part 410, section 413.2. IP 65 enclosure to DIN VDE 0470/EN 60529/IEC 529. The housing is flame-resistant and self-extinguishing. Resistant to spirits, ether, petrol, turpentine, benzene, grease, oil and dilute acids or alkaline solutions. Permissible ambient temperatures: Rubber and thermoplastic parts -25°C to +70°C, housing -40°C to +150°C.
Description
Applications DST control pendants are used for controlling materials handling installations with several drive functions in your applications. Benefits The curved housing of the pendant switch permits operators to work in a natural, comfortable posture. Easy, fatigue-free operation thanks to the ergonomical design Awarded "Die gute Industrieform" for industrial design Single-row enclosure with 3, 6, 7 or 9 openings of 22,5 mm diameter, also for special components. Up to 18 openings (in two rows) can be obtained by coupling two DST 6, 7 or 9 pendant switches. Suitable for operation in intrinsically safe circuits in sizes 3, 7 and 9 as DST-Ex units (õ DIN VDE 0165) Wall mounting for DST control units (not for connected pushbutton switch units) Switching distances and forces to DIN 33401, holding force < 8 N For direct-online-contro l, 2-pole switching by simultaneous operation of snap-action contacts 6 switching element variants are available for direct-online and contactor control. Positive opening of the interlocking contacts in the switching elements prevents simultaneous actuation of motions in opposite directions. Enclosure of high-quality thermoplastic which is highly resistant to impacts. Protective insulation to VDE 0100 part 410, section 413.2. IP 65 enclosure to DIN VDE 0470/EN 60529/IEC 529. The housing is flame-resistant and self-extinguishing. Resistant to spirits, ether, petrol, turpentine, benzene, grease, oil and dilute acids or alkaline solutions. Permissible ambient temperatures: Rubber and thermoplastic parts -25°C to +70°C, housing -40°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
DST Series Pushbutton Pendants -  - Demag Cranes & Components
Cleveland, OH, USA
DST Series Pushbutton Pendants
DST Series Pushbutton Pendants
Applications DST control pendants are used for controlling materials handling installations with several drive functions in your applications. Benefits The curved housing of the pendant switch permits operators to work in a natural, comfortable posture. Easy, fatigue-free operation thanks to the ergonomical design Awarded "Die gute Industrieform" for industrial design Single-row enclosure with 3, 6, 7 or 9 openings of 22,5 mm diameter, also for special components. Up to 18 openings (in two rows) can be obtained by coupling two DST 6, 7 or 9 pendant switches. Suitable for operation in intrinsically safe circuits in sizes 3, 7 and 9 as DST-Ex units (õ DIN VDE 0165) Wall mounting for DST control units (not for connected pushbutton switch units) Switching distances and forces to DIN 33401, holding force < 8 N For direct-online-contro l, 2-pole switching by simultaneous operation of snap-action contacts 6 switching element variants are available for direct-online and contactor control. Positive opening of the interlocking contacts in the switching elements prevents simultaneous actuation of motions in opposite directions. Enclosure of high-quality thermoplastic which is highly resistant to impacts. Protective insulation to VDE 0100 part 410, section 413.2. IP 65 enclosure to DIN VDE 0470/EN 60529/IEC 529. The housing is flame-resistant and self-extinguishing. Resistant to spirits, ether, petrol, turpentine, benzene, grease, oil and dilute acids or alkaline solutions. Permissible ambient temperatures: Rubber and thermoplastic parts -25°C to +70°C, housing -40°C to +150°C.

Applications

DST control pendants are used for controlling materials handling installations with several drive functions in your applications.

Benefits

  • The curved housing of the pendant switch permits operators to work in a natural, comfortable posture.
  • Easy, fatigue-free operation thanks to the ergonomical design
  • Awarded "Die gute Industrieform" for industrial design
  • Single-row enclosure with 3, 6, 7 or 9 openings of 22,5 mm diameter, also for special components.
  • Up to 18 openings (in two rows) can be obtained by coupling two DST 6, 7 or 9 pendant switches.
  • Suitable for operation in intrinsically safe circuits in sizes 3, 7 and 9 as DST-Ex units (Õ DIN VDE 0165)
  • Wall mounting for DST control units (not for connected pushbutton switch units)
  • Switching distances and forces to DIN 33401, holding force < 8 N
  • For direct-online-control, 2-pole switching by simultaneous operation of snap-action contacts
  • 6 switching element variants are available for direct-online and contactor control.
  • Positive opening of the interlocking contacts in the switching elements prevents simultaneous actuation of motions in opposite directions.
  • Enclosure of high-quality thermoplastic which is highly resistant to impacts.
  • Protective insulation to VDE 0100 part 410, section 413.2.
  • IP 65 enclosure to DIN VDE 0470/EN 60529/IEC 529.
  • The housing is flame-resistant and self-extinguishing.
  • Resistant to spirits, ether, petrol, turpentine, benzene, grease, oil and dilute acids or alkaline solutions.
  • Permissible ambient temperatures: Rubber and thermoplastic parts -25°C to +70°C, housing -40°C to +150°C.
Supplier's Site

Technical Specifications

  Demag Cranes & Components
Product Category Pendant Stations
Product Name DST Series Pushbutton Pendants
Pendant Type Control Pendant
Unlock Full Specs
to access all available technical data

Similar Products

 - 8264085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
Handheld transmitter - Flex EX Series - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
Pendant Station - 921061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
View Details