Demag Cranes & Components DCS-Pro Chain Hoist DCS-Pro 10 Series

Description
The benefits of impressive new Demag Chain Hoists with infinitely-variable speed control allow you to handle high-quality and critically sensitive parts and position them gently and carefully. The new variable-speed DCS-Pro and DCMS-Pro Chain Hoists represent high efficiency and safety. Assembly and positioning processes can be controlled with greater precision. The hoist is programmed to allow the lifting and lowering speeds to increase nearly twice the rated speeds under a partial load condition. The control unit and the frequency inverter are integrated beneath the electrical equipment cover as a compact plug-in modular sub-assembly to conserve space. In comparison with the proven two speed DC-Pro, the new Demag DCS-Pro and DCMS-Pro Chain Hoists offer your further benefits: Infinitely variable speed control for lifting and lowering motions over the entire load range Minimum lifting speeds from 0.15 m/min (DCS 1 and 2) and 0.08 m/min (DCS 5) Soft starting and precise positioning due to the particularly find control at low speeds Gentle positioning and high speed travel in one, as a result of the 1:200 control ratio Up to 90% higher nominal speed for partial load or no-load operations due to the unique Pro-Hub feature Automatic switchover to low speed prior to reaching the upper/lower stop The 10mm switching path and progressive characteristics of the PWM switching elements provide smooth operation and optimum ergonomics Acceleration and braking ramps prevent significant load sway Hoist speed, acceleration and braking ramps can be simply adjusted by means of the control pendant Increased safety by means of motor temperature monitoring Operating voltage range of 380-460V/50-60Hz The E11/E22 are converted from two speed to infinitely variable speed on the Bridge and Runway when used with the DCS-Pro
Datasheet
Description
The benefits of impressive new Demag Chain Hoists with infinitely-variable speed control allow you to handle high-quality and critically sensitive parts and position them gently and carefully. The new variable-speed DCS-Pro and DCMS-Pro Chain Hoists represent high efficiency and safety. Assembly and positioning processes can be controlled with greater precision. The hoist is programmed to allow the lifting and lowering speeds to increase nearly twice the rated speeds under a partial load condition. The control unit and the frequency inverter are integrated beneath the electrical equipment cover as a compact plug-in modular sub-assembly to conserve space. In comparison with the proven two speed DC-Pro, the new Demag DCS-Pro and DCMS-Pro Chain Hoists offer your further benefits: Infinitely variable speed control for lifting and lowering motions over the entire load range Minimum lifting speeds from 0.15 m/min (DCS 1 and 2) and 0.08 m/min (DCS 5) Soft starting and precise positioning due to the particularly find control at low speeds Gentle positioning and high speed travel in one, as a result of the 1:200 control ratio Up to 90% higher nominal speed for partial load or no-load operations due to the unique Pro-Hub feature Automatic switchover to low speed prior to reaching the upper/lower stop The 10mm switching path and progressive characteristics of the PWM switching elements provide smooth operation and optimum ergonomics Acceleration and braking ramps prevent significant load sway Hoist speed, acceleration and braking ramps can be simply adjusted by means of the control pendant Increased safety by means of motor temperature monitoring Operating voltage range of 380-460V/50-60Hz The E11/E22 are converted from two speed to infinitely variable speed on the Bridge and Runway when used with the DCS-Pro
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCS-Pro Chain Hoist - DCS-Pro 10 Series - Demag Cranes & Components
Cleveland, OH, USA
DCS-Pro Chain Hoist
DCS-Pro 10 Series
DCS-Pro Chain Hoist DCS-Pro 10 Series
The benefits of impressive new Demag Chain Hoists with infinitely-variable speed control allow you to handle high-quality and critically sensitive parts and position them gently and carefully. The new variable-speed DCS-Pro and DCMS-Pro Chain Hoists represent high efficiency and safety. Assembly and positioning processes can be controlled with greater precision. The hoist is programmed to allow the lifting and lowering speeds to increase nearly twice the rated speeds under a partial load condition. The control unit and the frequency inverter are integrated beneath the electrical equipment cover as a compact plug-in modular sub-assembly to conserve space. In comparison with the proven two speed DC-Pro, the new Demag DCS-Pro and DCMS-Pro Chain Hoists offer your further benefits: Infinitely variable speed control for lifting and lowering motions over the entire load range Minimum lifting speeds from 0.15 m/min (DCS 1 and 2) and 0.08 m/min (DCS 5) Soft starting and precise positioning due to the particularly find control at low speeds Gentle positioning and high speed travel in one, as a result of the 1:200 control ratio Up to 90% higher nominal speed for partial load or no-load operations due to the unique Pro-Hub feature Automatic switchover to low speed prior to reaching the upper/lower stop The 10mm switching path and progressive characteristics of the PWM switching elements provide smooth operation and optimum ergonomics Acceleration and braking ramps prevent significant load sway Hoist speed, acceleration and braking ramps can be simply adjusted by means of the control pendant Increased safety by means of motor temperature monitoring Operating voltage range of 380-460V/50-60Hz The E11/E22 are converted from two speed to infinitely variable speed on the Bridge and Runway when used with the DCS-Pro

The benefits of impressive new Demag Chain Hoists with infinitely-variable speed control allow you to handle high-quality and critically sensitive parts and position them gently and carefully.

The new variable-speed DCS-Pro and DCMS-Pro Chain Hoists represent high efficiency and safety. Assembly and positioning processes can be controlled with greater precision. The hoist is programmed to allow the lifting and lowering speeds to increase nearly twice the rated speeds under a partial load condition. The control unit and the frequency inverter are integrated beneath the electrical equipment cover as a compact plug-in modular sub-assembly to conserve space.

In comparison with the proven two speed DC-Pro, the new Demag DCS-Pro and DCMS-Pro Chain Hoists offer your further benefits:

  • Infinitely variable speed control for lifting and lowering motions over the entire load range
  • Minimum lifting speeds from 0.15 m/min (DCS 1 and 2) and 0.08 m/min (DCS 5)
  • Soft starting and precise positioning due to the particularly find control at low speeds
  • Gentle positioning and high speed travel in one, as a result of the 1:200 control ratio
  • Up to 90% higher nominal speed for partial load or no-load operations due to the unique Pro-Hub feature
  • Automatic switchover to low speed prior to reaching the upper/lower stop
  • The 10mm switching path and progressive characteristics of the PWM switching elements provide smooth operation and optimum ergonomics
  • Acceleration and braking ramps prevent significant load sway
  • Hoist speed, acceleration and braking ramps can be simply adjusted by means of the control pendant
  • Increased safety by means of motor temperature monitoring
  • Operating voltage range of 380-460V/50-60Hz
  • The E11/E22 are converted from two speed to infinitely variable speed on the Bridge and Runway when used with the DCS-Pro
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Hoists
Product Number DCS-Pro 10 Series
Product Name DCS-Pro Chain Hoist
Features Brake
Mounting Hook
Load Hook Single
Type Helical
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoist, Food Grade - Mini 250 - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Chain Hoist C4 QP Quad Pawl WLL ton 30 - 500103000000360 - Certex UK
Specs
Unit Weight 1135.6 lbs (515.0 kg)
Load Capacity 66139 lbs (29995 kg)
Line Type Chain
View Details
Electric Hoist - Yale Y80 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Hoists - 2542610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 4.9 ft (15 dm)
View Details