Demag Cranes & Components DCMS Manulift Electric Chain Hoist DCMS-Pro 2

Description
Our DCMS-Pro Manulift combines fast and reliable load handling with variable speed control and one-handed operation. The DCMS-Pro Manulift is based on the lifting unit of our DCS-Pro chain hoist and DSM-CS control unit. In comparison with the proven DCM-Pro with two lifting speeds, the DCMS-Pro offers additional benefits. Easily operated Infinite variable speed control for lifting and lowering motions over the entire load range Exceptional control at low speed Smooth starting and exact positioning Creep lifting speed from 0.50 ft/min (0.15 m/min) Lifting speed, acceleration and braking ramp can be easily modified via the control unit Suitable for right-hand and left-hand operation Versatile performance The various Manulift load handling attachments can be changed easily Pro-Hub function for up to 90 percent higher nominal speed for partial load or no-load operations Automatic switchover to creep lifting speed before the upper/lower limit positions are reached – speed ratio 1:100 High safety and reliability Motor temperature monitoring device Acceleration and braking ramps to reduce load sway
Datasheet
Description
Our DCMS-Pro Manulift combines fast and reliable load handling with variable speed control and one-handed operation. The DCMS-Pro Manulift is based on the lifting unit of our DCS-Pro chain hoist and DSM-CS control unit. In comparison with the proven DCM-Pro with two lifting speeds, the DCMS-Pro offers additional benefits. Easily operated Infinite variable speed control for lifting and lowering motions over the entire load range Exceptional control at low speed Smooth starting and exact positioning Creep lifting speed from 0.50 ft/min (0.15 m/min) Lifting speed, acceleration and braking ramp can be easily modified via the control unit Suitable for right-hand and left-hand operation Versatile performance The various Manulift load handling attachments can be changed easily Pro-Hub function for up to 90 percent higher nominal speed for partial load or no-load operations Automatic switchover to creep lifting speed before the upper/lower limit positions are reached – speed ratio 1:100 High safety and reliability Motor temperature monitoring device Acceleration and braking ramps to reduce load sway
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCMS Manulift Electric Chain Hoist - DCMS-Pro 2 - Demag Cranes & Components
Cleveland, OH, USA
DCMS Manulift Electric Chain Hoist
DCMS-Pro 2
DCMS Manulift Electric Chain Hoist DCMS-Pro 2
Our DCMS-Pro Manulift combines fast and reliable load handling with variable speed control and one-handed operation. The DCMS-Pro Manulift is based on the lifting unit of our DCS-Pro chain hoist and DSM-CS control unit. In comparison with the proven DCM-Pro with two lifting speeds, the DCMS-Pro offers additional benefits. Easily operated Infinite variable speed control for lifting and lowering motions over the entire load range Exceptional control at low speed Smooth starting and exact positioning Creep lifting speed from 0.50 ft/min (0.15 m/min) Lifting speed, acceleration and braking ramp can be easily modified via the control unit Suitable for right-hand and left-hand operation Versatile performance The various Manulift load handling attachments can be changed easily Pro-Hub function for up to 90 percent higher nominal speed for partial load or no-load operations Automatic switchover to creep lifting speed before the upper/lower limit positions are reached – speed ratio 1:100 High safety and reliability Motor temperature monitoring device Acceleration and braking ramps to reduce load sway

Our DCMS-Pro Manulift combines fast and reliable load handling with variable speed control and one-handed operation. The DCMS-Pro Manulift is based on the lifting unit of our DCS-Pro chain hoist and DSM-CS control unit.

In comparison with the proven DCM-Pro with two lifting speeds, the DCMS-Pro offers additional benefits.

Easily operated

  • Infinite variable speed control for lifting and lowering motions over the entire load range
  • Exceptional control at low speed
  • Smooth starting and exact positioning
  • Creep lifting speed from 0.50 ft/min (0.15 m/min)
  • Lifting speed, acceleration and braking ramp can be easily modified via the control unit
  • Suitable for right-hand and left-hand operation

Versatile performance

  • The various Manulift load handling attachments can be changed easily
  • Pro-Hub function for up to 90 percent higher nominal speed for partial load or no-load operations
  • Automatic switchover to creep lifting speed before the upper/lower limit positions are reached – speed ratio 1:100

High safety and reliability

  • Motor temperature monitoring device
  • Acceleration and braking ramps to reduce load sway
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Hoists
Product Number DCMS-Pro 2
Product Name DCMS Manulift Electric Chain Hoist
Mounting Hook
Load Hook Single
Type Electric
Description Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist - SH Wire Rope Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Trolley
Type Electric
Line Type Cable
View Details
Hoists - 2542623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Air Hoist - Profi 3 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Heavy Duty Air Chain Hoists Red Rooster TMH (10.000, 15.000 & 20.000 kg) TMH-15C3 - 5601TMH15C3 - Certex UK
Specs
Unit Weight 696.8 lbs (316.0 kg)
Load Capacity 33069 lbs (14997 kg)
Line Type Chain
View Details