Demag Cranes & Components DC Pro Chain Hoist DC Pro 5-250 H5 V2 575/60

Description
The New High Performance Hoists Demag Cranes & Components has always set their own high standards in terms of quality and innovation. The DC-Pro Chain Hoist is no exception, providing many innovative standard features that you would expect to get from the worldwide market leader in chain hoists. The unique features of the DC-Pro Chain Hoist allow you to achieve a high level of productivity, easy maintenance, and a high degree of reliability. Variants The DC-Pro Chain Hoist is available in two different control configurations: as the DC Chain Hoist with a DSC or DSE control Pendant control or as the DCM-Pro Manulift for quickly handling loads with only one hand. The DCM-Pro is equipped with the proven "Manulift" control pendant and its quick disconnect coupling allows you to interchange a variety of load handling attachments. Benefits Standard high and low speed lifting High performance rating of 1900 full load hours Traditional options as standard features at no extra cost All connections are "Plug & Lift" for simple commissioning Ergonomically designed pushbutton pendant Extended service life as the main parts require no maintenance for up to ten years Service friendly design places all common maintenance components behind a service cover Monitored brake/clutch systems prevents load slipping or dropping Rapid replacement of the chain drive without having to remove the motor and gear parts Field adjustable pushbutton stations provides 10 ft of adjustment Elapsed time counter and internal diagnostics provide critical operating parameters and scheduled maintenance information
Datasheet
Description
The New High Performance Hoists Demag Cranes & Components has always set their own high standards in terms of quality and innovation. The DC-Pro Chain Hoist is no exception, providing many innovative standard features that you would expect to get from the worldwide market leader in chain hoists. The unique features of the DC-Pro Chain Hoist allow you to achieve a high level of productivity, easy maintenance, and a high degree of reliability. Variants The DC-Pro Chain Hoist is available in two different control configurations: as the DC Chain Hoist with a DSC or DSE control Pendant control or as the DCM-Pro Manulift for quickly handling loads with only one hand. The DCM-Pro is equipped with the proven "Manulift" control pendant and its quick disconnect coupling allows you to interchange a variety of load handling attachments. Benefits Standard high and low speed lifting High performance rating of 1900 full load hours Traditional options as standard features at no extra cost All connections are "Plug & Lift" for simple commissioning Ergonomically designed pushbutton pendant Extended service life as the main parts require no maintenance for up to ten years Service friendly design places all common maintenance components behind a service cover Monitored brake/clutch systems prevents load slipping or dropping Rapid replacement of the chain drive without having to remove the motor and gear parts Field adjustable pushbutton stations provides 10 ft of adjustment Elapsed time counter and internal diagnostics provide critical operating parameters and scheduled maintenance information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Pro Chain Hoist - DC Pro 5-250 H5 V2 575/60 - Demag Cranes & Components
Cleveland, OH, USA
DC Pro Chain Hoist
DC Pro 5-250 H5 V2 575/60
DC Pro Chain Hoist DC Pro 5-250 H5 V2 575/60
The New High Performance Hoists Demag Cranes & Components has always set their own high standards in terms of quality and innovation. The DC-Pro Chain Hoist is no exception, providing many innovative standard features that you would expect to get from the worldwide market leader in chain hoists. The unique features of the DC-Pro Chain Hoist allow you to achieve a high level of productivity, easy maintenance, and a high degree of reliability. Variants The DC-Pro Chain Hoist is available in two different control configurations: as the DC Chain Hoist with a DSC or DSE control Pendant control or as the DCM-Pro Manulift for quickly handling loads with only one hand. The DCM-Pro is equipped with the proven "Manulift" control pendant and its quick disconnect coupling allows you to interchange a variety of load handling attachments. Benefits Standard high and low speed lifting High performance rating of 1900 full load hours Traditional options as standard features at no extra cost All connections are "Plug & Lift" for simple commissioning Ergonomically designed pushbutton pendant Extended service life as the main parts require no maintenance for up to ten years Service friendly design places all common maintenance components behind a service cover Monitored brake/clutch systems prevents load slipping or dropping Rapid replacement of the chain drive without having to remove the motor and gear parts Field adjustable pushbutton stations provides 10 ft of adjustment Elapsed time counter and internal diagnostics provide critical operating parameters and scheduled maintenance information

The New High Performance Hoists

Demag Cranes & Components has always set their own high standards in terms of quality and innovation. The DC-Pro Chain Hoist is no exception, providing many innovative standard features that you would expect to get from the worldwide market leader in chain hoists. The unique features of the DC-Pro Chain Hoist allow you to achieve a high level of productivity, easy maintenance, and a high degree of reliability.

Variants

The DC-Pro Chain Hoist is available in two different control configurations: as the DC Chain Hoist with a DSC or DSE control Pendant control or as the DCM-Pro Manulift for quickly handling loads with only one hand. The DCM-Pro is equipped with the proven "Manulift" control pendant and its quick disconnect coupling allows you to interchange a variety of load handling attachments.

Benefits

  • Standard high and low speed lifting
  • High performance rating of 1900 full load hours
  • Traditional options as standard features at no extra cost
  • All connections are "Plug & Lift" for simple commissioning
  • Ergonomically designed pushbutton pendant
  • Extended service life as the main parts require no maintenance for up to ten years
  • Service friendly design places all common maintenance components behind a service cover
  • Monitored brake/clutch systems prevents load slipping or dropping
  • Rapid replacement of the chain drive without having to remove the motor and gear parts
  • Field adjustable pushbutton stations provides 10 ft of adjustment
  • Elapsed time counter and internal diagnostics provide critical operating parameters and scheduled maintenance information
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Hoists
Product Number DC Pro 5-250 H5 V2 575/60
Product Name DC Pro Chain Hoist
Features Brake
Mounting Trolley (optional feature); Base/Lug
Load Hook Single
Unit Weight 61.7 lbs (28.0 kg)
Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

Pulling Hoist TIRFOR® WLL ton 1.6 Ton - 501100160000090 - Certex UK
Specs
Unit Weight 30.9 lbs (14.0 kg)
Load Capacity 3527 lbs (1600 kg)
Line Diameter 0.45 inch (12 mm)
View Details
Electric Hoist - Shaw-Box SK Wire Rope Hoist - Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Hoists - 170701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 19.7 ft (60 dm)
View Details
Air Hoist - Profi 20 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details