DELTALIGHT UK Ltd. B-FLEX H Series Surface Mounted Interior Ceiling Lighting

Description
Interior Ceiling Surface / Suspended This area combines the ceiling surface mounted and ceiling suspended luminaires. These collections feature many carefully designed shapes for all preferences and purposes. Delta Light invites you to discover new levels in flexibility, exciting materials, colours and shapes, a wide variety of lighting effects and industry leading efficiency, enabling you to upgrade any project with customized lighting concepts. B-FLEX H2 NW ◊ 303 13 14 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 3W / 4000K . B-FLEX H2 WW ◊ 303 13 12 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 3W / 3000K . INCL.1 x LENS 25° INCL.LED POWER SUPPLY 700mA-DC INCL.1 x SWITCH ON/OFF + DIMMING 110-240V / 50-60Hz . B-FLEX DH2 NW ◊ 303 14 24 ◊ ◊ = ALU INCL.2 x POWERLED WHITE 3W / 4000K . B-FLEX DH2 WW ◊ 303 14 22 ◊ ◊ = ALU INCL.2 x POWERLED WHITE 3W / 3000K . INCL.2 x LENS 25° INCL.LED POWER SUPPLY 700mA-DC INCL.1 x SWITCH ON/OFF + DIMMING 110-240V / 50-60Hz
Description
Interior Ceiling Surface / Suspended This area combines the ceiling surface mounted and ceiling suspended luminaires. These collections feature many carefully designed shapes for all preferences and purposes. Delta Light invites you to discover new levels in flexibility, exciting materials, colours and shapes, a wide variety of lighting effects and industry leading efficiency, enabling you to upgrade any project with customized lighting concepts. B-FLEX H2 NW ◊ 303 13 14 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 3W / 4000K . B-FLEX H2 WW ◊ 303 13 12 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 3W / 3000K . INCL.1 x LENS 25° INCL.LED POWER SUPPLY 700mA-DC INCL.1 x SWITCH ON/OFF + DIMMING 110-240V / 50-60Hz . B-FLEX DH2 NW ◊ 303 14 24 ◊ ◊ = ALU INCL.2 x POWERLED WHITE 3W / 4000K . B-FLEX DH2 WW ◊ 303 14 22 ◊ ◊ = ALU INCL.2 x POWERLED WHITE 3W / 3000K . INCL.2 x LENS 25° INCL.LED POWER SUPPLY 700mA-DC INCL.1 x SWITCH ON/OFF + DIMMING 110-240V / 50-60Hz

Suppliers

Company
Product
Description
Supplier Links
B-FLEX H Series Surface Mounted Interior Ceiling Lighting -  - DELTALIGHT UK Ltd.
London, United Kingdom
B-FLEX H Series Surface Mounted Interior Ceiling Lighting
B-FLEX H Series Surface Mounted Interior Ceiling Lighting
Interior Ceiling Surface / Suspended This area combines the ceiling surface mounted and ceiling suspended luminaires. These collections feature many carefully designed shapes for all preferences and purposes. Delta Light invites you to discover new levels in flexibility, exciting materials, colours and shapes, a wide variety of lighting effects and industry leading efficiency, enabling you to upgrade any project with customized lighting concepts. B-FLEX H2 NW ◊ 303 13 14 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 3W / 4000K . B-FLEX H2 WW ◊ 303 13 12 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 3W / 3000K . INCL.1 x LENS 25° INCL.LED POWER SUPPLY 700mA-DC INCL.1 x SWITCH ON/OFF + DIMMING 110-240V / 50-60Hz . B-FLEX DH2 NW ◊ 303 14 24 ◊ ◊ = ALU INCL.2 x POWERLED WHITE 3W / 4000K . B-FLEX DH2 WW ◊ 303 14 22 ◊ ◊ = ALU INCL.2 x POWERLED WHITE 3W / 3000K . INCL.2 x LENS 25° INCL.LED POWER SUPPLY 700mA-DC INCL.1 x SWITCH ON/OFF + DIMMING 110-240V / 50-60Hz

Interior Ceiling Surface / Suspended

This area combines the ceiling surface mounted and ceiling suspended luminaires. These collections feature many carefully designed shapes for all preferences and purposes. Delta Light invites you to discover new levels in flexibility, exciting materials, colours and shapes, a wide variety of lighting effects and industry leading efficiency, enabling you to upgrade any project with customized lighting concepts.

B-FLEX H2 NW ◊

  • 303 13 14 ◊

◊ = ALU

INCL.1 x POWERLED WHITE 3W / 4000K

.

B-FLEX H2 WW ◊

  • 303 13 12 ◊

◊ = ALU

INCL.1 x POWERLED WHITE 3W / 3000K

.

INCL.1 x LENS 25°

INCL.LED POWER SUPPLY 700mA-DC

INCL.1 x SWITCH ON/OFF + DIMMING

110-240V / 50-60Hz

.

B-FLEX DH2 NW ◊

  • 303 14 24 ◊

◊ = ALU

INCL.2 x POWERLED WHITE 3W / 4000K

.

B-FLEX DH2 WW ◊

  • 303 14 22 ◊

◊ = ALU

INCL.2 x POWERLED WHITE 3W / 3000K

.

INCL.2 x LENS 25°

INCL.LED POWER SUPPLY 700mA-DC

INCL.1 x SWITCH ON/OFF + DIMMING

110-240V / 50-60Hz

Supplier's Site

Technical Specifications

  DELTALIGHT UK Ltd.
Product Category Lighting Fixtures
Product Name B-FLEX H Series Surface Mounted Interior Ceiling Lighting
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details