Delta Electronics, Inc. SMD 10UH 8.7A 24.2MOHM Inductor and Choke VCHA105D-100MS6

Description
FIXED IND 10UH 8.7A 24.2MOHM SMD Product overview: VCHA105D-100MS6 from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 8.7A, 24.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 8.7A, 24.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VCHA105D-100MS6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 8.7A 24.2MOHM SMD Product overview: VCHA105D-100MS6 from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 8.7A, 24.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 8.7A, 24.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VCHA105D-100MS6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 8.7A 24.2MOHM Inductor and Choke - 71-VCHA105D-100MS6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 8.7A 24.2MOHM Inductor and Choke
71-VCHA105D-100MS6
SMD 10UH 8.7A 24.2MOHM Inductor and Choke 71-VCHA105D-100MS6
FIXED IND 10UH 8.7A 24.2MOHM SMD Product overview: VCHA105D-100MS6 from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 8.7A, 24.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 8.7A, 24.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VCHA105D-100MS6 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 8.7A 24.2MOHM SMD Product overview: VCHA105D-100MS6 from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 8.7A, 24.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 8.7A, 24.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VCHA105D-100MS6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VCHA105D-100MS6 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VCHA105D-100MS6
Fixed Inductors VCHA105D-100MS6
FIXED IND 10UH 8.7A 24.2MOHM SMD

FIXED IND 10UH 8.7A 24.2MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VCHA105D-100MS6 VCHA105D-100MS6
Product Name SMD 10UH 8.7A 24.2MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - 2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers