Delta Electronics, Inc. SMD 22UH 3.3A 93.5MOHM Inductor and Choke VCHA075D-220MS6

Description
FIXED IND 22UH 3.3A 93.5MOHM SMD Product overview: VCHA075D-220MS6 from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.3A, 93.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.3A, 93.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VCHA075D-220MS6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 3.3A 93.5MOHM SMD Product overview: VCHA075D-220MS6 from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.3A, 93.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.3A, 93.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VCHA075D-220MS6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 3.3A 93.5MOHM Inductor and Choke - 71-VCHA075D-220MS6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 3.3A 93.5MOHM Inductor and Choke
71-VCHA075D-220MS6
SMD 22UH 3.3A 93.5MOHM Inductor and Choke 71-VCHA075D-220MS6
FIXED IND 22UH 3.3A 93.5MOHM SMD Product overview: VCHA075D-220MS6 from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.3A, 93.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.3A, 93.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VCHA075D-220MS6 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 3.3A 93.5MOHM SMD Product overview: VCHA075D-220MS6 from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.3A, 93.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.3A, 93.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VCHA075D-220MS6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VCHA075D-220MS6 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VCHA075D-220MS6
Fixed Inductors VCHA075D-220MS6
FIXED IND 22UH 3.3A 93.5MOHM SMD

FIXED IND 22UH 3.3A 93.5MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VCHA075D-220MS6 VCHA075D-220MS6
Product Name SMD 22UH 3.3A 93.5MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details