DELTA ELECTRONICS, INC.
RL-1005-2-R400-FNH -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Delta Electronics, Inc.
Resistors - Chip Resistor - Surface Mount
RL-1005-2-R400-FNH
Description
RES 0.4 OHM 1% 1/8W 0402
-
Acme Chip Technology Co., Limited
Description
RES 0.4 OHM 1% 1/8W 0402
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RL-1005-2-R400-FNH |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
MetalFilm
|
|
Mounting / Packaging
|
0402; 0402 (1005 Metric)
|
|
Resistance Range
|
0.4000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9680 ohms
View Details
4 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details