RES SMD 1 OHM 1% 1/3W 0603
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | RL-0816-F-1R00-FNH |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | 0603; 0603 (1608 Metric) |
| Resistance Range | 1 ohms |
| Tolerance | 1 +/- % |