FAN AXIAL 172X50.8MM 24VDC WIRE
FAN AXIAL 172X50.8MM 24VDC WIRE
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | EFB1524VHG-EP | EFB1524VHG-EP |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 302 SCFM (514 m³/hr) | 302 SCFM (514 m³/hr) |
| Maximum Sound Level | 60 dbA | 60 dbA |
| Nominal Voltage | 24 volts | 24 volts |
| Nominal Power | 24 watts | 24 watts |