FIXED IND 2.2NH 620MA 200MOHM SM Product overview: CML0306-2N2-BNH from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 620MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CML0306-2N2-BNH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-CML0306-2N2-BNH |
| Product Name | 620MA 200MOHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount |
| Technology | Thin Film |
| Inductance Range | 0.0022 microH |