Delta Electronics, Inc. Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB1512EH-A

Description
FAN AXIAL 172X25.4MM 12VDC WIRE
Description
FAN AXIAL 172X25.4MM 12VDC WIRE

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB1512EH-A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB1512EH-A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB1512EH-A
FAN AXIAL 172X25.4MM 12VDC WIRE

FAN AXIAL 172X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans
Product Number AFB1512EH-A
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Maximum Air Flow 291 SCFM (494 m³/hr)
Maximum Sound Level 61.5 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Roof Filter Fan RFP 018 - 01860.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 177 SCFM (301 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Metal Axial Fan Impellers - 355 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 13.90 inch (353 mm)
View Details