Delta Electronics, Inc. 0.33uH 100MHz 0.31A Inductor and Choke 0805CS-331EJTS

Description
Inductor RF Chip Wirewound 0.33uH 5% 100MHz 48Q-Factor Ceramic 0.31A 1.4Ohm DCR 0805 T/R Product overview: 0805CS-331EJTS from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 100MHz, 0.31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 100MHz, 0.31A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-331EJTS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Wirewound 0.33uH 5% 100MHz 48Q-Factor Ceramic 0.31A 1.4Ohm DCR 0805 T/R Product overview: 0805CS-331EJTS from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 100MHz, 0.31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 100MHz, 0.31A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-331EJTS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.33uH 100MHz 0.31A Inductor and Choke - 71-0805CS-331EJTS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33uH 100MHz 0.31A Inductor and Choke
71-0805CS-331EJTS
0.33uH 100MHz 0.31A Inductor and Choke 71-0805CS-331EJTS
Inductor RF Chip Wirewound 0.33uH 5% 100MHz 48Q-Factor Ceramic 0.31A 1.4Ohm DCR 0805 T/R Product overview: 0805CS-331EJTS from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 100MHz, 0.31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 100MHz, 0.31A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-331EJTS can be used for catalog matching and distributor lookup.

Inductor RF Chip Wirewound 0.33uH 5% 100MHz 48Q-Factor Ceramic 0.31A 1.4Ohm DCR 0805 T/R Product overview: 0805CS-331EJTS from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 100MHz, 0.31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 100MHz, 0.31A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-331EJTS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-0805CS-331EJTS
Product Name 0.33uH 100MHz 0.31A Inductor and Choke
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 1-1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 120 ohms
View Details
Specs
Application RF Choke
View Details