Delta Electronics Manufacturing Corp. Blowers BFB1224SH-AR00

Description
Blowers DC Blower, 120x32mm, 24VDC, Locking Speed Sensor
Datasheet
Description
Blowers DC Blower, 120x32mm, 24VDC, Locking Speed Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 120x32mm, 24VDC, Locking Speed Sensor

Blowers DC Blower, 120x32mm, 24VDC, Locking Speed Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB1224SH-AR00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 9 SCFM (15 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details