Delta Electronics Manufacturing Corp. Blowers BFB1112L-F00

Description
Blowers DC Blower, 101x107x25mm, 12VDC, Tachometer
Datasheet
Description
Blowers DC Blower, 101x107x25mm, 12VDC, Tachometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 101x107x25mm, 12VDC, Tachometer

Blowers DC Blower, 101x107x25mm, 12VDC, Tachometer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB1112L-F00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.9 inch (124 mm)
Air Flow Rate 33 SCFM (56 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details