Delta Electronics Manufacturing Corp. Blowers BFB0612MB-N

Description
Blowers DC Blower, 60x15mm, 12VDC
Datasheet
Description
Blowers DC Blower, 60x15mm, 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 60x15mm, 12VDC

Blowers DC Blower, 60x15mm, 12VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB0612MB-N
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 8.9 inch (226 mm)
Air Flow Rate 212 SCFM (360 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details