Delta Electronics Manufacturing Corp. Blowers BFB0505MA-C

Description
Blowers DC Blower, 50x10mm, 5VDC
Datasheet
Description
Blowers DC Blower, 50x10mm, 5VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 50x10mm, 5VDC

Blowers DC Blower, 50x10mm, 5VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB0505MA-C
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Extractor Fans - 272659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 129 SCFM (220 m³/hr)
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details