Delta Electronics Manufacturing Corp. Blowers BFB04512MD-F00

Description
Blowers DC Blower, 45x20mm, 12VDC, Tachometer
Datasheet
Description
Blowers DC Blower, 45x20mm, 12VDC, Tachometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 45x20mm, 12VDC, Tachometer

Blowers DC Blower, 45x20mm, 12VDC, Tachometer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB04512MD-F00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Filter Fans - 2832243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 368 SCFM (625 m³/hr)
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details