Delta Electronics Manufacturing Corp. Blowers BFB03512HHA-AR00

Description
Blowers DC Axial Fan, 35x10mm, 12VDC, Locking Speed Sensor
Datasheet
Description
Blowers DC Axial Fan, 35x10mm, 12VDC, Locking Speed Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Axial Fan, 35x10mm, 12VDC, Locking Speed Sensor

Blowers DC Axial Fan, 35x10mm, 12VDC, Locking Speed Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB03512HHA-AR00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Filter Fans - 2832240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 131 SCFM (223 m³/hr)
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details