Delta Electronics Manufacturing Corp. Blowers BFB0305HA-AR00

Description
Blowers DC Axial Fan, 30x10mm, 5VDC, Locking Speed Sensor
Datasheet
Description
Blowers DC Axial Fan, 30x10mm, 5VDC, Locking Speed Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Axial Fan, 30x10mm, 5VDC, Locking Speed Sensor

Blowers DC Axial Fan, 30x10mm, 5VDC, Locking Speed Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB0305HA-AR00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 7336198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 13.9 inch (354 mm)
Air Flow Rate 294 SCFM (500 m³/hr)
View Details
Process Gas Blowers - GR Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details