AC Power Entry Modules IEC Connector Filter, Single, 250VAC, 6A, Snap-In Mounting, N/A-Wire, Bleeder Resistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 06GKNW3D-R (3Y) |
| Product Name | AC Power Entry Modules |
| Power Type | AC Power Connector |
| Device Type | Power Entry Module |
| Mounting Style | Panel; Panel Mount |
| Termination Types | Wire Leads |