Cyntec Co., Ltd. Chip Resistor - Surface Mount VSML2512S5-0M50F

Description
500 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
500 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2037-VSML2512S5-0M50FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-VSML2512S5-0M50FTR-ND
Chip Resistor - Surface Mount 2037-VSML2512S5-0M50FTR-ND
500 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

500 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-VSML2512S5-0M50FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-VSML2512S5-0M50FDKR-ND
Chip Resistor - Surface Mount 2037-VSML2512S5-0M50FDKR-ND
500 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

500 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-VSML2512S5-0M50FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-VSML2512S5-0M50FCT-ND
Chip Resistor - Surface Mount 2037-VSML2512S5-0M50FCT-ND
500 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

500 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2037-VSML2512S5-0M50FTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD823JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details