The VFD-EL series is multiple function new generation micro type AC drive. It has built in EMI filter, RFI switch, easy DC bus sharing for side-by-side installation, high precision current detection, overload protection, and a built In keypad.
| Delta Electronics (Americas) | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | VFD-EL |
| Product Name | Inverter, AC Motor Drives |
| Product | Variable Speed; Inverter; Pulse Width Modulation Drive |
| Axes | 1.0 |
| Features | Dynamic Braking; Auxiliary I/O |
| Configuration | Stand Alone; Panel Mount; DIN Rail |
| Communication | CANopen; DeviceNet; PROFIBUS; RS485 |