FIXED IND 2.2UH 1.6A 168 MOHM
FIXED IND 2.2UH 1.6A 168 MOHM
FIXED IND 2.2UH 1.6A 168 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-VCUW20161B-2R2MS5CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |