3.3µH Unshielded Inductor 8A 15.4mOhm Max Nonstandard
3.3µH Unshielded Inductor 8A 15.4mOhm Max Nonstandard
3.3µH Unshielded Inductor 8A 15.4mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-VCHA075D-3R3MS6TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 165 C (-67 to 329 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |