Delta Electronics (Americas) Fixed Inductors VCHA042A-4R7MS6

Description
4.7µH Unshielded Inductor 4A 53.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 4A 53.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-VCHA042A-4R7MS6CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Inductor 4A 53.8mOhm Max Nonstandard

4.7µH Unshielded Inductor 4A 53.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-VCHA042A-4R7MS6TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Inductor 4A 53.8mOhm Max Nonstandard

4.7µH Unshielded Inductor 4A 53.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-VCHA042A-4R7MS6DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Inductor 4A 53.8mOhm Max Nonstandard

4.7µH Unshielded Inductor 4A 53.8mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329252-VCHA042A-4R7MS6 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329252-VCHA042A-4R7MS6
Inductors, Coils, Chokes - Fixed Inductors 1329252-VCHA042A-4R7MS6
Manufacturer: Delta Electronics/Cyntec Win Source Part Number: 1329252-VCHA042A-4R7 MS6 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Unshielded Size / Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal DC Resistance (DCR): 53.8mOhm Max Temperature Range - Operating: -55°C ~ 165°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2037-VCHA042A-4R7MS6 CT,2037-VCHA042A-4R7 MS6TR,VCHA042A-4R7MS 6-ND,2037-VCHA042A-4 R7MS6DKR Base Product Number: VCHA042A Current - Saturation (Isat): 3.2A RoHS Status: ROHS3 Compliant

Manufacturer: Delta Electronics/Cyntec
Win Source Part Number: 1329252-VCHA042A-4R7MS6
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Unshielded
Size / Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
DC Resistance (DCR): 53.8mOhm Max
Temperature Range - Operating: -55°C ~ 165°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2037-VCHA042A-4R7MS6CT,2037-VCHA042A-4R7MS6TR,VCHA042A-4R7MS6-ND,2037-VCHA042A-4R7MS6DKR
Base Product Number: VCHA042A
Current - Saturation (Isat): 3.2A
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2037-VCHA042A-4R7MS6CT-ND 1329252-VCHA042A-4R7MS6
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details