Delta Electronics (Americas) LED Drivers USCO-200140GA

Description
1.4A 75 ~ 190V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet
Description
1.4A 75 ~ 190V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1145-USCO-200140GA-ND - DigiKey
Thief River Falls, MN, United States
1.4A 75 ~ 190V Constant Current LED Driver AC DC Converter Topology 1 Output

1.4A 75 ~ 190V Constant Current LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
Led Driver, Constant Current, Ite, 200W; Power Supply Approvals Delta Electronics/power - 52AH7833 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, Ite, 200W; Power Supply Approvals Delta Electronics/power
52AH7833
Led Driver, Constant Current, Ite, 200W; Power Supply Approvals Delta Electronics/power 52AH7833
LED DRIVER, CONSTANT CURRENT, ITE, 200W; Power Supply Approvals:ITE; Output Power Max:200W; Output Voltage Max:190V; Output Current:1.4A; LED Driver Mode:Constant Current; Input Voltage Min:99VAC; Input Voltage Max:305VAC RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, ITE, 200W; Power Supply Approvals:ITE; Output Power Max:200W; Output Voltage Max:190V; Output Current:1.4A; LED Driver Mode:Constant Current; Input Voltage Min:99VAC; Input Voltage Max:305VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 1145-USCO-200140GA-ND 52AH7833
Product Name LED Drivers Led Driver, Constant Current, Ite, 200W; Power Supply Approvals Delta Electronics/power
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 75 to 190 volts 190 volts
Output Current 1400 milliamps 1400 milliamps
Efficiency 94 %
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-AAT3171AIWP-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
4 suppliers
LED Drivers - 1792385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details