AXIAL 92X38MM 24VDC 4-WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-THD0924HE4AA-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 146 SCFM (247 m³/hr) |
| Maximum Static Pressure | 2.33 in H2O (4.36 Torr) |
| Maximum Sound Level | 65 dbA |
| Nominal Voltage | 24 volts |