Delta Electronics (Americas) DC Brushless Fans (BLDC) THD0812VE-00

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 195.0 CFM (5.52m³/min) 4 Wire Leads per Fan
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 195.0 CFM (5.52m³/min) 4 Wire Leads per Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-THD0812VE-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-THD0812VE-00-ND
DC Brushless Fans (BLDC) 603-THD0812VE-00-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 195.0 CFM (5.52m³/min) 4 Wire Leads per Fan

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 195.0 CFM (5.52m³/min) 4 Wire Leads per Fan

Buy Now Datasheet
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1062002-THD0812VE-00 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1062002-THD0812VE-00
Fans, Thermal Management - DC Brushless Fans (BLDC) 1062002-THD0812VE-00
Win Source Part Number: 1062002-THD0812VE-00 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads per Fan Package: Box Ingress Protection: IP51 - Dust Protected Standard Package: 24 Voltage - Rated: 12VDC Power (Watts): 180 W Lifetime @ Temp.: 70000 Hrs @ 40°C Voltage Range: 10.8 ~ 13.2VDC Width: 80.00mm Air Flow: 195.0 CFM (5.52m³/min) Static Pressure: 7.480 in H2O (1863.1 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 78.5dB(A) RPM: 15000 Front, 15000 Rear Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 80mm L x 80mm H ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 15.00A HTSUS: 8414.59.6590 Mfr: Delta Electronics Other Names: 603-THD0812VE-00 Approval Agency: CE, cURus, TUV

Win Source Part Number: 1062002-THD0812VE-00
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach)
Termination: 4 Wire Leads per Fan
Package: Box
Ingress Protection: IP51 - Dust Protected
Standard Package: 24
Voltage - Rated: 12VDC
Power (Watts): 180 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Voltage Range: 10.8 ~ 13.2VDC
Width: 80.00mm
Air Flow: 195.0 CFM (5.52m³/min)
Static Pressure: 7.480 in H2O (1863.1 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 78.5dB(A)
RPM: 15000 Front, 15000 Rear
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square - 80mm L x 80mm H
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Current Rating (Amps): 15.00A
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Other Names: 603-THD0812VE-00
Approval Agency: CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-THD0812VE-00-ND 1062002-THD0812VE-00
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 195 SCFM (331 m³/hr)
Maximum Static Pressure 7.48 in H2O (13.97 Torr)
Maximum Sound Level 78.5 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Fan Heater Hgl 046, 48 Vdc, 250W Rohs Compliant Stego - 70M7819 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
DC Brushless Fans (BLDC) - FAD1-04010BSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers