Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 20.6 CFM (0.577m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1681-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 20.6 SCFM (35.01 m³/hr) |
| Maximum Static Pressure | 1.39 in H2O (2.59 Torr) |
| Maximum Sound Level | 52 dbA |
| Nominal Voltage | 12 volts |