Fan Motorized Impellers 48VDC Round - 100mm Dia Ball 68.8 CFM (1.93m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2053-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 68.8 SCFM (117 m³/hr) |
| Maximum Static Pressure | 1.9 in H2O (3.54 Torr) |
| Maximum Sound Level | 65 dbA |
| Nominal Voltage | 48 volts |