Manufacturer: Delta Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148635-SIQ127RL-100
Length: 12.5 mm
Shielding: Shielded
Inductance: 10 µH
Tolerance: 20 %
Test Frequency: 1 kHz
Military Standard: Not
DC Current: 6.7 A
Resistance: 19.5 MΩ
Categories: Custom Parts
DC Resistance (DCR): 19.5 mΩ
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Depth: 12.5 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1148635-SIQ127RL-100 |
| Product Name | Custom Parts - Custom Parts (S - T) - SIQ127RL-100 |