Manufacturer: Delta Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170776-SIG5040-6R8
Length: 5.1 mm
Shielding: Shielded
Inductance: 6.8 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 2.3 A
Resistance: 49 mΩ
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 5.1 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1170776-SIG5040-6R8 |
| Product Name | Custom Parts - Custom Parts (S - T) - SIG5040-6R8 |