Manufacturer: Delta Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996284-SIG5040-330
Length: 5.1 mm
Shielding: Shielded
Inductance: 33 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 1.2 A
Resistance: 180 mΩ
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 5.1 mm
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 996284-SIG5040-330 |
| Product Name | OEM Parts - OEM Parts ( S ) - SIG5040-330 |