Cyntec Co., Ltd. Fixed Inductors SDES064T-221MS

Description
220µH Shielded Inductor 640mA 1.04Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Inductor 640mA 1.04Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-SDES064T-221MSDKR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Inductor 640mA 1.04Ohm Max Nonstandard

220µH Shielded Inductor 640mA 1.04Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-SDES064T-221MSCT-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Inductor 640mA 1.04Ohm Max Nonstandard

220µH Shielded Inductor 640mA 1.04Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-SDES064T-221MSTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Inductor 640mA 1.04Ohm Max Nonstandard

220µH Shielded Inductor 640mA 1.04Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-SDES064T-221MSDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1085-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567666 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers