Cyntec Co., Ltd. Fixed Inductors - SDEM20161T-2R2MS SDEM20161T-2R2MS

Description
Manufacturer: Delta Electronics Win Source Part Number: 893994-SDEM20161T-2R 2MS Series: SDEM20161T Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µH Unshielded - Inductor 1.8 A 159mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: SDEM20161T Categories: Inductors Case / Package: 0806 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.50.8000 Other Part Number: 2037-SDEM20161T-2R2M STR, SDEM20161T-2R2MS-ND, 2037-SDEM20161T-2R2M SCT, 2037-SDEM20161T-2R2M SDKR
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 893994-SDEM20161T-2R 2MS Series: SDEM20161T Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µH Unshielded - Inductor 1.8 A 159mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: SDEM20161T Categories: Inductors Case / Package: 0806 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.50.8000 Other Part Number: 2037-SDEM20161T-2R2M STR, SDEM20161T-2R2MS-ND, 2037-SDEM20161T-2R2M SCT, 2037-SDEM20161T-2R2M SDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDEM20161T-2R2MS
893994-SDEM20161T-2R2MS
Fixed Inductors - SDEM20161T-2R2MS 893994-SDEM20161T-2R2MS
Manufacturer: Delta Electronics Win Source Part Number: 893994-SDEM20161T-2R 2MS Series: SDEM20161T Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µH Unshielded - Inductor 1.8 A 159mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: SDEM20161T Categories: Inductors Case / Package: 0806 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.50.8000 Other Part Number: 2037-SDEM20161T-2R2M STR, SDEM20161T-2R2MS-ND, 2037-SDEM20161T-2R2M SCT, 2037-SDEM20161T-2R2M SDKR

Manufacturer: Delta Electronics
Win Source Part Number: 893994-SDEM20161T-2R2MS
Series: SDEM20161T
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µH Unshielded - Inductor 1.8 A 159mOhm Max 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SDEM20161T
Categories: Inductors
Case / Package: 0806
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8504.50.8000
Other Part Number: 2037-SDEM20161T-2R2MSTR, SDEM20161T-2R2MS-ND, 2037-SDEM20161T-2R2MSCT, 2037-SDEM20161T-2R2MSDKR

Buy Now Datasheet
Fixed Inductors - 2037-SDEM20161T-2R2MSTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Inductor 1.8A 159mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Inductor 1.8A 159mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDEM20161T-2R2MSCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Inductor 1.8A 159mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Inductor 1.8A 159mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDEM20161T-2R2MSDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Inductor 1.8A 159mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Inductor 1.8A 159mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 893994-SDEM20161T-2R2MS 2037-SDEM20161T-2R2MSTR-ND
Product Name Fixed Inductors - SDEM20161T-2R2MS Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N0 0302CS-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678554 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details