Cyntec Co., Ltd. Fixed Inductors SDED20161T-4R7MS

Description
4.7µH Shielded Inductor 950mA 387mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 950mA 387mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-SDED20161T-4R7MSTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 950mA 387mOhm Max 0806 (2016 Metric)

4.7µH Shielded Inductor 950mA 387mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDED20161T-4R7MSDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 950mA 387mOhm Max 0806 (2016 Metric)

4.7µH Shielded Inductor 950mA 387mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDED20161T-4R7MSCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 950mA 387mOhm Max 0806 (2016 Metric)

4.7µH Shielded Inductor 950mA 387mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-SDED20161T-4R7MSTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0280 microH
View Details
2 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
1mH 2A Inductor and Choke - 839-DFKH-14-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers