Cyntec Co., Ltd. Fixed Inductors SDED20161T-150MS

Description
15µH Shielded Inductor 420mA 1.895Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 420mA 1.895Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-SDED20161T-150MSCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 420mA 1.895Ohm Max 0806 (2016 Metric)

15µH Shielded Inductor 420mA 1.895Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDED20161T-150MSDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 420mA 1.895Ohm Max 0806 (2016 Metric)

15µH Shielded Inductor 420mA 1.895Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDED20161T-150MSTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 420mA 1.895Ohm Max 0806 (2016 Metric)

15µH Shielded Inductor 420mA 1.895Ohm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-SDED20161T-150MSCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2469826 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers