Cyntec Co., Ltd. Fixed Inductors SDED20161T-100MS

Description
10µH Shielded Inductor 470mA 1.119Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 470mA 1.119Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-SDED20161T-100MSCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 470mA 1.119Ohm Max 0806 (2016 Metric)

10µH Shielded Inductor 470mA 1.119Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDED20161T-100MSTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 470mA 1.119Ohm Max 0806 (2016 Metric)

10µH Shielded Inductor 470mA 1.119Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDED20161T-100MSDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 470mA 1.119Ohm Max 0806 (2016 Metric)

10µH Shielded Inductor 470mA 1.119Ohm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-SDED20161T-100MSCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N3 0201DS-3N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details